Texas Instruments SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32NE4

Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC32 Quadruple 2-Input Positive-OR Gates - SN74HC32NE4 - Texas Instruments
Dallas, TX, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates
SN74HC32NE4
SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32NE4
Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74HC32NE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC32NE4-ND
Gates and Inverters 296-SN74HC32NE4-ND
IC OR 4-CIR 2-IN 14-PDIP

IC OR 4-CIR 2-IN 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC32NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC32NE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC32NE4
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74HC32NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC32NE4
Gates and Inverters SN74HC32NE4
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74HC32NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC32NE4
Gates and Inverters SN74HC32NE4
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC32NE4 296-SN74HC32NE4-ND SN74HC32NE4 SN74HC32NE4 SN74HC32NE4
Product Name SN74HC32 Quadruple 2-Input Positive-OR Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR OR OR OR; OR Gate OR; OR Gate
Supply Voltage 5V; 5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Logic Family HC
Propagation Delay 25 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H62FM - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
Gates and Inverters - 54H11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54H20DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers