Texas Instruments SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32DR

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC32 Quadruple 2-Input Positive-OR Gates - SN74HC32DR - Texas Instruments
Dallas, TX, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates
SN74HC32DR
SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32DR
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC32DR - 006873-SN74HC32DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC32DR
006873-SN74HC32DR
Logic - Logic - Gates and Inverters - SN74HC32DR 006873-SN74HC32DR
Manufacturer: Texas Instruments Win Source Part Number: 006873-SN74HC32DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC32M_NL; MM74HC32MX_NL; MM74HC32MX_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006873-SN74HC32DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC32M_NL; MM74HC32MX_NL; MM74HC32MX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74HC32DR - Rochester Electronics
Newburyport, MA, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates

SN74HC32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-1199-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1199-2-ND
Gates and Inverters 296-1199-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1199-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1199-6-ND
Gates and Inverters 296-1199-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1199-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1199-1-ND
Gates and Inverters 296-1199-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC32DR
6V SOIC Logic IC 705-SN74HC32DR
4-Ch 2-In OR Gate IC, 2-6V, 21ns, 4.4mm SOIC, CMOS Product overview: SN74HC32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32DR can be used for catalog matching and distributor lookup.

4-Ch 2-In OR Gate IC, 2-6V, 21ns, 4.4mm SOIC, CMOS Product overview: SN74HC32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC32DR
Logic ICs >> Gates SN74HC32DR
2V~6V 2uA 4 17ns@6V,50pF ORGate SOIC-14 Gates ROHS

2V~6V 2uA 4 17ns@6V,50pF ORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 52AH4418 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
52AH4418
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 52AH4418
OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC32DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC32DR
Gates and Inverters SN74HC32DR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC32DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC32DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74HC32DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC32DR
Logic - Gates and Inverters SN74HC32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC32DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC32DR
Gates and Inverters SN74HC32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC32DR 006873-SN74HC32DR SN74HC32DR 296-1199-2-ND 705-SN74HC32DR SN74HC32DR 52AH4418 SN74HC32DR SN74HC32DR SN74HC32DR SN74HC32DR
Product Name SN74HC32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74HC32DR Gates and Inverters 6V SOIC Logic IC Logic ICs >> Gates Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR GATE OR; OR Gate OR; OR Gate OR NOT; OR OR; OR Gate
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 2V~6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 25 ns 17 ns 17 ns 21 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type NOR; XOR; XNOR
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers