The SN74HC32DG4 is a quad 2-input OR gate IC that features four independent gates, each capable of performing the Boolean function Y = A + B in positive logic. It operates within a voltage range of 2 V to 6 V and supports a wide temperature range from -40°C to +85°C, making it suitable for various applications. The device is designed to handle fanout up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. The package dimensions for the SN74HC32DG4 are compatible with the 14-pin SOIC format, measuring 8.70 mm by 3.90 mm. This product is ideal for applications requiring efficient logic operations with reduced power consumption.
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
OR Gate, HC/UH Series, 4-Func, 2-Input, PDSO14
OR Gate IC 4 Channel 14-SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC32DG4 | SN74HC32DG4 | SN74HC32DG4 |
| Product Name | SN74HC32 Quadruple 2-Input Positive-OR Gates | Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate |
| Supply Voltage | 5V; 5 | 2V ~ 6V | |
| Logic Family | HC | ||
| Propagation Delay | 25 ns |