Texas Instruments SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32D

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC32D is a quad 2-input OR gate from Lingto Electronic Limited, featuring four independent gates that perform the Boolean function Y = A + B in positive logic. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -40°C to +85°C, making it suitable for various applications. The device can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The SN74HC32D is available in a 14-pin SOIC package with a body size of 8.70 mm x 3.90 mm, facilitating easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The SN74HC32D is a quad 2-input OR gate from Lingto Electronic Limited, featuring four independent gates that perform the Boolean function Y = A + B in positive logic. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -40°C to +85°C, making it suitable for various applications. The device can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The SN74HC32D is available in a 14-pin SOIC package with a body size of 8.70 mm x 3.90 mm, facilitating easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
SN74HC32 Quadruple 2-Input Positive-OR Gates - SN74HC32D - Texas Instruments
Dallas, TX, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates
SN74HC32D
SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32D
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC32D
6V SOIC Logic IC 705-SN74HC32D
4-Ch 2-Input OR Gate IC, 2-6V, 21ns, SOIC Product overview: SN74HC32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32D can be used for catalog matching and distributor lookup.

4-Ch 2-Input OR Gate IC, 2-6V, 21ns, SOIC Product overview: SN74HC32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC32D - Rochester Electronics
Newburyport, MA, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates

SN74HC32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-1199-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1199-5-ND
Gates and Inverters 296-1199-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC32D - 082312-SN74HC32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC32D
082312-SN74HC32D
Logic - Logic - Gates and Inverters - SN74HC32D 082312-SN74HC32D
Manufacturer: Texas Instruments Win Source Part Number: 082312-SN74HC32D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082312-SN74HC32D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Logic IC - 16995140 - Radwell International
Willingboro, NJ, United States
Logic IC
16995140
Logic IC 16995140
LOGIC GATES, QUAD 2-INPUT OR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

LOGIC GATES, QUAD 2-INPUT OR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - SN74HC32D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC32D
Logic - Gates and Inverters SN74HC32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC32D
Logic Gates SN74HC32D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74HC32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC32D
Gates and Inverters SN74HC32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC32D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 08F6501 - Newark, An Avnet Company
Chicago, IL, United States
Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments
08F6501
Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments 08F6501
QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site
Ic, Quad 2-Input Or, Smd, 74Hc32; Logic Family / Base Number Texas Instruments - 29AH7550 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input Or, Smd, 74Hc32; Logic Family / Base Number Texas Instruments
29AH7550
Ic, Quad 2-Input Or, Smd, 74Hc32; Logic Family / Base Number Texas Instruments 29AH7550
IC, QUAD 2-INPUT OR, SMD, 74HC32; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes

IC, QUAD 2-INPUT OR, SMD, 74HC32; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Radwell International Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC32D 705-SN74HC32D SN74HC32D 296-1199-5-ND 082312-SN74HC32D 16995140 SN74HC32D SN74HC32D SN74HC32D SN74HC32D 08F6501 29AH7550
Product Name SN74HC32 Quadruple 2-Input Positive-OR Gates 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC32D Logic IC Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments Ic, Quad 2-Input Or, Smd, 74Hc32; Logic Family / Base Number Texas Instruments
Gate Type OR OR; OR GATE OR OR NOT; OR; OR Gate OR NOT; OR OR; OR Gate OR OR; OR
Supply Voltage 5V; 5 6V 2V ~ 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 6V 6V
Logic Family HC
Propagation Delay 25 ns 21 ns 17 ns 17 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details