Texas Instruments SN74HC32A Quadruple 2-Input Positive-OR Gates SN74HC32AN

Description
Quadruple 2-Input Positive-OR Gates 14-PDIP
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC32A Quadruple 2-Input Positive-OR Gates - SN74HC32AN - Texas Instruments
Dallas, TX, United States
SN74HC32A Quadruple 2-Input Positive-OR Gates
SN74HC32AN
SN74HC32A Quadruple 2-Input Positive-OR Gates SN74HC32AN
Quadruple 2-Input Positive-OR Gates 14-PDIP

Quadruple 2-Input Positive-OR Gates 14-PDIP

Buy Now Datasheet
Gates and Inverters - 296-48881-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-48881-ND
Gates and Inverters 296-48881-ND
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP

XNOR (Exclusive NOR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC32AN - 133245-SN74HC32AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC32AN
133245-SN74HC32AN
Logic - Logic - Gates and Inverters - SN74HC32AN 133245-SN74HC32AN
Manufacturer: Texas Instruments Win Source Part Number: 133245-SN74HC32AN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133245-SN74HC32AN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
OR Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube Product overview: SN74HC32AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32AN can be used for catalog matching and distributor lookup.

OR Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube Product overview: SN74HC32AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32AN can be used for catalog matching and distributor lookup.

Supplier's Site
 - SN74HC32AN - Rochester Electronics
Newburyport, MA, United States
OR Gate 4-Element 2-IN CMOS 14-Pin SOP

OR Gate 4-Element 2-IN CMOS 14-Pin SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC32AN
Logic Gates SN74HC32AN
Logic Gates Quadruple 2-Input 14-PDIP

Logic Gates Quadruple 2-Input 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC32AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC32AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC32AN
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
OR Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube - 815-SN74HC32AN - Utmel Electronic Limited
Hong Kong, China
OR Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube
815-SN74HC32AN
OR Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube 815-SN74HC32AN
OR Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube

OR Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube

Supplier's Site
Gates and Inverters - SN74HC32AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC32AN
Gates and Inverters SN74HC32AN
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP

XNOR (Exclusive NOR) IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC32AN 296-48881-ND 133245-SN74HC32AN 705-SN74HC32AN SN74HC32AN SN74HC32AN SN74HC32AN 815-SN74HC32AN SN74HC32AN
Product Name SN74HC32A Quadruple 2-Input Positive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC32AN Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters OR Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR GATE OR OR NOR; XNOR; XNOR (Exclusive NOR)
Logic Family HC CMOS
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
IC Package Type Other; PDIP,SO,TSSOP DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 14-PDIP Other; PDIP DIP; PDIP; Other; PDIP14 DIP; Other; 14-DIP (0.300, 7.62mm) DIP; Other; 14-DIP (0.300\", 7.62mm)
Supply Voltage 2V ~ 6V 2 V ~ 6 V 6V 2V~6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details