Texas Instruments SN74HC27 Triple 3-Input Positive-NOR Gates SN74HC27N

Description
Triple 3-Input Positive-NOR Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC27 Triple 3-Input Positive-NOR Gates - SN74HC27N - Texas Instruments
Dallas, TX, United States
SN74HC27 Triple 3-Input Positive-NOR Gates
SN74HC27N
SN74HC27 Triple 3-Input Positive-NOR Gates SN74HC27N
Triple 3-Input Positive-NOR Gates 14-PDIP -40 to 85

Triple 3-Input Positive-NOR Gates 14-PDIP -40 to 85

Buy Now Datasheet
Logic Gates - 2520746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520746P
Logic Gates 2520746P
NOR Gate, SN74HC27N

NOR Gate, SN74HC27N

Supplier's Site
Logic Gates - 2520745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520745
Logic Gates 2520745
NOR Gate, SN74HC27N

NOR Gate, SN74HC27N

Supplier's Site
Logic Gates - 2520746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520746
Logic Gates 2520746
NOR Gate, SN74HC27N

NOR Gate, SN74HC27N

Supplier's Site
Logic - Logic - Gates and Inverters - SN74HC27N - 006872-SN74HC27N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC27N
006872-SN74HC27N
Logic - Logic - Gates and Inverters - SN74HC27N 006872-SN74HC27N
Manufacturer: Texas Instruments Win Source Part Number: 006872-SN74HC27N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006872-SN74HC27N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74HC27N
6V Logic IC 705-SN74HC27N
3-Input NOR Gate IC, 3-Ch, 2-6V, 15ns, PDIP Product overview: SN74HC27N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC27N can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, 3-Ch, 2-6V, 15ns, PDIP Product overview: SN74HC27N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC27N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-12896-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12896-5-ND
Gates and Inverters 296-12896-5-ND
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC27N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC27N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC27N
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site
Gates and Inverters - SN74HC27N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC27N
Gates and Inverters SN74HC27N
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now
Gates and Inverters - SN74HC27N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC27N
Gates and Inverters SN74HC27N
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Triple Nor Gate, 3I/p, Dip-14; Logic Function Texas Instruments - 60K6835 - Newark, An Avnet Company
Chicago, IL, United States
Triple Nor Gate, 3I/p, Dip-14; Logic Function Texas Instruments
60K6835
Triple Nor Gate, 3I/p, Dip-14; Logic Function Texas Instruments 60K6835
TRIPLE NOR GATE, 3I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74HC27; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:5.2mARoHS Compliant: Yes

TRIPLE NOR GATE, 3I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74HC27; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:5.2mARoHS Compliant: Yes

Supplier's Site
Logic, Trpl 3-In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1110 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Trpl 3-In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1110
Logic, Trpl 3-In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1110
LOGIC, TRPL 3-IN POS-NOR GATE, 14DIP; Logic Family / Base Number:74HC27; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, TRPL 3-IN POS-NOR GATE, 14DIP; Logic Family / Base Number:74HC27; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74HC27N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC27N
Logic - Gates and Inverters SN74HC27N
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC27N
Logic Gates SN74HC27N
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC27N 2520746P 006872-SN74HC27N 705-SN74HC27N 296-12896-5-ND SN74HC27N SN74HC27N SN74HC27N 60K6835 37AJ1110 SN74HC27N SN74HC27N
Product Name SN74HC27 Triple 3-Input Positive-NOR Gates Logic Gates Logic - Logic - Gates and Inverters - SN74HC27N 6V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Triple Nor Gate, 3I/p, Dip-14; Logic Function Texas Instruments Logic, Trpl 3-In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR; NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR NOR; NOR Gate NOR; NOR Gate NOR; NOR NOT; NOR
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC TTL; NOR
Propagation Delay 23 ns 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers