Triple 3-Input Positive-NOR Gates 14-SOIC -40 to 85
NOR Gate, HC/UH Series, 3-Func, 3-Input, PDSO14
NOR Gate IC 3 Channel 14-SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC27DRE4 | SN74HC27DRE4 | SN74HC27DRE4 |
| Product Name | SN74HC27 Triple 3-Input Positive-NOR Gates | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR Gate |
| Supply Voltage | 5V; 5 | 2V ~ 6V | |
| Logic Family | HC | ||
| Propagation Delay | 23 ns |