Texas Instruments SN74HC27 Triple 3-Input Positive-NOR Gates SN74HC27DR

Description
Triple 3-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC27 Triple 3-Input Positive-NOR Gates - SN74HC27DR - Texas Instruments
Dallas, TX, United States
SN74HC27 Triple 3-Input Positive-NOR Gates
SN74HC27DR
SN74HC27 Triple 3-Input Positive-NOR Gates SN74HC27DR
Triple 3-Input Positive-NOR Gates 14-SOIC -40 to 85

Triple 3-Input Positive-NOR Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC27DR - Rochester Electronics
Newburyport, MA, United States
SN74HC27 Triple 3-Input Positive-NOR Gates

SN74HC27 Triple 3-Input Positive-NOR Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC27DR - 103315-SN74HC27DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC27DR
103315-SN74HC27DR
Logic - Logic - Gates and Inverters - SN74HC27DR 103315-SN74HC27DR
Manufacturer: Texas Instruments Win Source Part Number: 103315-SN74HC27DR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC27 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC27D; 74HC27D/S208,118; MC74HC27D; MC74HC27DR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 103315-SN74HC27DR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC27
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC27D; 74HC27D/S208,118; MC74HC27D; MC74HC27DR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-SN74HC27DR
SOIC Logic IC 705-SN74HC27DR
Triple 3-Input NOR Gate IC, 74HC Series, SOIC, CMOS Product overview: SN74HC27DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC27DR can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, 74HC Series, SOIC, CMOS Product overview: SN74HC27DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC27DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14848-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14848-2-ND
Gates and Inverters 296-14848-2-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14848-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14848-1-ND
Gates and Inverters 296-14848-1-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14848-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14848-6-ND
Gates and Inverters 296-14848-6-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Nor Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9395 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9395
Nor Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9395
NOR GATE, TRIPLE, 3 I/P, SOIC-14; Logic Family / Base Number:74HC27; Logic Type:NOR Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NOR GATE, TRIPLE, 3 I/P, SOIC-14; Logic Family / Base Number:74HC27; Logic Type:NOR Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC27DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC27DR
Gates and Inverters SN74HC27DR
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74HC27DR
Logic Gates SN74HC27DR
Logic Gates Triple 3-Input Positive NOR Gates

Logic Gates Triple 3-Input Positive NOR Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC27DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC27DR
Logic - Gates and Inverters SN74HC27DR
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
IC GATE NOR 3CH 3-INP 14-SOIC - 815-SN74HC27DR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 3CH 3-INP 14-SOIC
815-SN74HC27DR
IC GATE NOR 3CH 3-INP 14-SOIC 815-SN74HC27DR
IC GATE NOR 3CH 3-INP 14-SOIC

IC GATE NOR 3CH 3-INP 14-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC27DR SN74HC27DR 103315-SN74HC27DR 705-SN74HC27DR 296-14848-2-ND 26AJ9395 SN74HC27DR SN74HC27DR SN74HC27DR 815-SN74HC27DR
Product Name SN74HC27 Triple 3-Input Positive-NOR Gates Logic - Logic - Gates and Inverters - SN74HC27DR SOIC Logic IC Gates and Inverters Nor Gate, Triple, 3 I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic Gates Logic - Gates and Inverters IC GATE NOR 3CH 3-INP 14-SOIC
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 5V; 5V
Logic Family HC CMOS CMOS; CMOS
Propagation Delay 23 ns 15 ns 20 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details