Texas Instruments SN74HC27 Triple 3-Input Positive-NOR Gates SN74HC27DBR

Description
Triple 3-Input Positive-NOR Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC27 Triple 3-Input Positive-NOR Gates - SN74HC27DBR - Texas Instruments
Dallas, TX, United States
SN74HC27 Triple 3-Input Positive-NOR Gates
SN74HC27DBR
SN74HC27 Triple 3-Input Positive-NOR Gates SN74HC27DBR
Triple 3-Input Positive-NOR Gates 14-SSOP -40 to 85

Triple 3-Input Positive-NOR Gates 14-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V SSOP Logic IC
705-SN74HC27DBR
6V SSOP Logic IC 705-SN74HC27DBR
Triple 3-Input NOR Gate IC, 74HC Series, SSOP, 2-6V Product overview: SN74HC27DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC27DBR can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, 74HC Series, SSOP, 2-6V Product overview: SN74HC27DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC27DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC27DBR - Rochester Electronics
Newburyport, MA, United States
SN74HC27 Triple 3-Input Positive-NOR Gates

SN74HC27 Triple 3-Input Positive-NOR Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC27DBR - 120146-SN74HC27DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC27DBR
120146-SN74HC27DBR
Logic - Logic - Gates and Inverters - SN74HC27DBR 120146-SN74HC27DBR
Manufacturer: Texas Instruments Win Source Part Number: 120146-SN74HC27DBR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120146-SN74HC27DBR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-28507-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28507-1-ND
Gates and Inverters 296-28507-1-ND
NOR Gate IC 3 Channel 14-SSOP

NOR Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-28507-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28507-6-ND
Gates and Inverters 296-28507-6-ND
NOR Gate IC 3 Channel 14-SSOP

NOR Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-28507-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28507-2-ND
Gates and Inverters 296-28507-2-ND
NOR Gate IC 3 Channel 14-SSOP

NOR Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - SN74HC27DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC27DBR
Gates and Inverters SN74HC27DBR
NOR Gate IC 3 Channel 14-SSOP

NOR Gate IC 3 Channel 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74HC27DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC27DBR
Logic - Gates and Inverters SN74HC27DBR
IC GATE NOR 3CH 3-INP 14SSOP

IC GATE NOR 3CH 3-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC27DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC27DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC27DBR
IC GATE NOR 3CH 3-INP 14SSOP

IC GATE NOR 3CH 3-INP 14SSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC27DBR
Logic Gates SN74HC27DBR
Logic Gates Triple 3-Input Positive NOR Gates

Logic Gates Triple 3-Input Positive NOR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC27DBR 705-SN74HC27DBR SN74HC27DBR 120146-SN74HC27DBR 296-28507-1-ND SN74HC27DBR SN74HC27DBR SN74HC27DBR SN74HC27DBR
Product Name SN74HC27 Triple 3-Input Positive-NOR Gates 6V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC27DBR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 5V; 5 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 23 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details