Texas Instruments SN74HC27 Triple 3-Input Positive-NOR Gates SN74HC27D

Description
Triple 3-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC27 Triple 3-Input Positive-NOR Gates - SN74HC27D - Texas Instruments
Dallas, TX, United States
SN74HC27 Triple 3-Input Positive-NOR Gates
SN74HC27D
SN74HC27 Triple 3-Input Positive-NOR Gates SN74HC27D
Triple 3-Input Positive-NOR Gates 14-SOIC -40 to 85

Triple 3-Input Positive-NOR Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC27D - Rochester Electronics
Newburyport, MA, United States
SN74HC27 Triple 3-Input Positive-NOR Gates

SN74HC27 Triple 3-Input Positive-NOR Gates

Supplier's Site Datasheet
Singapore, Singapore
2V 6V SOIC Logic IC
705-SN74HC27D
2V 6V SOIC Logic IC 705-SN74HC27D
3-Input NOR Gate IC, 3-Circuit, 2V-6V, 74HC, SOIC Product overview: SN74HC27D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC27D can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, 3-Circuit, 2V-6V, 74HC, SOIC Product overview: SN74HC27D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC27D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - SN74HC27D - 1254607-SN74HC27D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74HC27D
1254607-SN74HC27D
Electronic Wholesale - SN74HC27D 1254607-SN74HC27D
Manufacturer: Texas Instruments Win Source Part Number: 1254607-SN74HC27D Packaging: Tube Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 74HC27 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254607-SN74HC27D
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 74HC27
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF

Buy Now
Gates and Inverters - 296-8298-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8298-5-ND
Gates and Inverters 296-8298-5-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC27D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC27D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC27D
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Logic IC - 16753196 - Radwell International
Willingboro, NJ, United States
Logic IC
16753196
Logic IC 16753196
DISCONTINUED BY MANUFACTURER, NOR GATE, HC SERIES, 3-FUNC, 3-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NOR GATE, HC SERIES, 3-FUNC, 3-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC27D
Logic Gates SN74HC27D
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC27D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC27D
Logic - Gates and Inverters SN74HC27D
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Triple Nor Gate, 3I/p, Soic-14; Logic Function Texas Instruments - 67K2846 - Newark, An Avnet Company
Chicago, IL, United States
Triple Nor Gate, 3I/p, Soic-14; Logic Function Texas Instruments
67K2846
Triple Nor Gate, 3I/p, Soic-14; Logic Function Texas Instruments 67K2846
TRIPLE NOR GATE, 3I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC27; Logic IC Family:74HC; Supply Voltage Min:2V; Logic Type:NOR RoHS Compliant: Yes

TRIPLE NOR GATE, 3I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC27; Logic IC Family:74HC; Supply Voltage Min:2V; Logic Type:NOR RoHS Compliant: Yes

Supplier's Site
3-Input Nor, Smd, 74Hc27, Soic14; Logic Family / Base Number Texas Instruments - 26AJ9394 - Newark, An Avnet Company
Chicago, IL, United States
3-Input Nor, Smd, 74Hc27, Soic14; Logic Family / Base Number Texas Instruments
26AJ9394
3-Input Nor, Smd, 74Hc27, Soic14; Logic Family / Base Number Texas Instruments 26AJ9394
3-INPUT NOR, SMD, 74HC27, SOIC14; Logic Family / Base Number:74HC27; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

3-INPUT NOR, SMD, 74HC27, SOIC14; Logic Family / Base Number:74HC27; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC27D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC27D
Gates and Inverters SN74HC27D
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC27D SN74HC27D 705-SN74HC27D 1254607-SN74HC27D 296-8298-5-ND SN74HC27D 16753196 SN74HC27D SN74HC27D 67K2846 26AJ9394 SN74HC27D
Product Name SN74HC27 Triple 3-Input Positive-NOR Gates 2V 6V SOIC Logic IC Electronic Wholesale - SN74HC27D Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic Gates Logic - Gates and Inverters Triple Nor Gate, 3I/p, Soic-14; Logic Function Texas Instruments 3-Input Nor, Smd, 74Hc27, Soic14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NOR OR; NOR NOR; NOR GATE NOR; NOR Gate NOR NOR NOR NOT; NOR NOR; NOR NOR; NOR NOR; NOR Gate
Supply Voltage 5V; 5 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V
Logic Family HC
Propagation Delay 23 ns 20 ns 15 ns 15 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS266J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details