Texas Instruments SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273PWRG4

Description
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC273 Octal D-Type Flip-Flops With Clear - SN74HC273PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC273 Octal D-Type Flip-Flops With Clear
SN74HC273PWRG4
SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273PWRG4
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85

Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74HC273PWRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC273PWRG4
1254606-SN74HC273PWRG4
Logic - Logic - Flip Flops - SN74HC273PWRG4 1254606-SN74HC273PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254606-SN74HC273PWR G4 Series: 74HC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Current - Quiescent: 8μA Input Capacitance: 3pF Family Name: SN74HC273 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 60MHz Alternative Parts (Cross-Reference): MM74HC273MTC; MM74HC273MTC_Q; MM74HC273MTCX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254606-SN74HC273PWRG4
Series: 74HC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HC273
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): MM74HC273MTC; MM74HC273MTC_Q; MM74HC273MTCX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - SN74HC273PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC273PWRG4
Logic - Flip Flops SN74HC273PWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC273PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC273PWRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC273PWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - SN74HC273PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC273PWRG4
Flip Flops SN74HC273PWRG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC273PWRG4 SN74HC273PWRG4-ND 1254606-SN74HC273PWRG4 SN74HC273PWRG4 SN74HC273PWRG4 SN74HC273PWRG4
Product Name SN74HC273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74HC273PWRG4 Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Propagation Delay 34 ns 27 ns 27 ns
fMAX 28 MHz 60 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74173PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
Flip Flops - 54LS175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
fMAX 35 MHz
View Details