Octal D-type flip-flops with clear, available in a 20-pin PDIP package measuring 24.33 mm × 6.35 mm, operate from 2 V to 6 V and feature a direct active-low clear input, positive-edge triggering, and 1-µA maximum input current. The device supports outputs capable of driving up to 10 LSTTL loads with ±4 mA drive at 5 V and a maximum propagation delay of 12 ns. Operating temperature range is -40 °C to 85 °C.
Octal D-Type Flip-Flops With Clear 20-PDIP -40 to 85
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC273NE4 | 296-SN74HC273NE4-ND | SN74HC273NE4 | SN74HC273NE4 |
| Product Name | SN74HC273 Octal D-Type Flip-Flops With Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | |
| Propagation Delay | 34 ns | 27 ns | ||
| fMAX | 28 MHz | |||
| Operating Current | 0.0800 mA |