Texas Instruments SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273DBRG4

Description
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC273 Octal D-Type Flip-Flops With Clear - SN74HC273DBRG4 - Texas Instruments
Dallas, TX, United States
SN74HC273 Octal D-Type Flip-Flops With Clear
SN74HC273DBRG4
SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273DBRG4
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85

Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85

Buy Now Datasheet
 - SN74HC273DBRG4 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, PDSO20

D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC273DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC273DBRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC273DBRG4
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC273DBRG4 SN74HC273DBRG4 SN74HC273DBRG4
Product Name SN74HC273 Octal D-Type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
fMAX 28 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Flip Flops - 54F398LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details