Texas Instruments SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273DBR

Description
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85
Request a Quote
Description
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type flip-flops with clear, available in a 20-lead SSOP package measuring 7.20 mm × 5.30 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, featuring 80-µA maximum quiescent current, ±4-mA output drive at 5 V, and 12-ns typical propagation delay.

Datasheet Summary
Powered by GS/AI

Octal D-Type flip-flops with clear, available in a 20-lead SSOP package measuring 7.20 mm × 5.30 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, featuring 80-µA maximum quiescent current, ±4-mA output drive at 5 V, and 12-ns typical propagation delay.

Suppliers

Company
Product
Description
Supplier Links
SN74HC273 Octal D-Type Flip-Flops With Clear - SN74HC273DBR - Texas Instruments
Dallas, TX, United States
SN74HC273 Octal D-Type Flip-Flops With Clear
SN74HC273DBR
SN74HC273 Octal D-Type Flip-Flops With Clear SN74HC273DBR
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85

Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 85

Buy Now Datasheet
 - SN74HC273DBR - Rochester Electronics
Newburyport, MA, United States
SN74HC273 Octal D-Type Flip-Flops With Clear

SN74HC273 Octal D-Type Flip-Flops With Clear

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC273DBR
1254600-SN74HC273DBR
Logic - Logic - Flip Flops - SN74HC273DBR 1254600-SN74HC273DBR
Manufacturer: Texas Instruments Win Source Part Number: 1254600-SN74HC273DBR Series: 74HC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Current - Quiescent: 8μA Input Capacitance: 3pF Family Name: SN74HC273 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 60MHz Alternative Parts (Cross-Reference): 74HC273DB,112; 74HC273DB,118; 74HC273DB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254600-SN74HC273DBR
Series: 74HC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HC273
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): 74HC273DB,112; 74HC273DB,118; 74HC273DB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-8295-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8295-6-ND
Flip Flops 296-8295-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-8295-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8295-1-ND
Flip Flops 296-8295-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-8295-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8295-2-ND
Flip Flops 296-8295-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74HC273DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC273DBR
Flip Flops SN74HC273DBR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC273DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC273DBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC273DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Logic - Flip Flops - SN74HC273DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC273DBR
Logic - Flip Flops SN74HC273DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC273DBR SN74HC273DBR 1254600-SN74HC273DBR 296-8295-6-ND SN74HC273DBR SN74HC273DBR SN74HC273DBR
Product Name SN74HC273 Octal D-Type Flip-Flops With Clear Logic - Logic - Flip Flops - SN74HC273DBR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 34 ns 27 ns 27 ns
fMAX 28 MHz 60 MHz 60 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
Flip Flops - 54H108FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details