Texas Instruments SSOP Logic IC SN74HC273ANSR

Description
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SSOP Product overview: SN74HC273ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC273ANSR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SSOP Product overview: SN74HC273ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC273ANSR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SSOP Logic IC - 706-SN74HC273ANSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
706-SN74HC273ANSR
SSOP Logic IC 706-SN74HC273ANSR
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SSOP Product overview: SN74HC273ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC273ANSR can be used for catalog matching and distributor lookup.

Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SSOP Product overview: SN74HC273ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC273ANSR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Flip Flops - SN74HC273ANSR - 720471-SN74HC273ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC273ANSR
720471-SN74HC273ANSR
Logic - Logic - Flip Flops - SN74HC273ANSR 720471-SN74HC273ANSR
Manufacturer: Texas Instruments Win Source Part Number: 720471-SN74HC273ANSR Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 72MHz Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 8μA Max Propagation Delay at V, Max CL: 25ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 720471-SN74HC273ANSR
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 72MHz
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 25ns at 6V, 50pF

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 706-SN74HC273ANSR 720471-SN74HC273ANSR
Product Name SSOP Logic IC Logic - Logic - Flip Flops - SN74HC273ANSR
Gate Type D-Type
IC Package Type Other; SOP SOIC
Supply Voltage 2V ~ 6V
Output Type Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS08LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details