Texas Instruments SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs SN74HC266N

Description
Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs - SN74HC266N - Texas Instruments
Dallas, TX, United States
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs
SN74HC266N
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs SN74HC266N
Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-PDIP -40 to 85

Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-8294-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8294-5-ND
Gates and Inverters 296-8294-5-ND
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-PDIP

XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC266N - 1099881-SN74HC266N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC266N
1099881-SN74HC266N
Logic - Logic - Gates and Inverters - SN74HC266N 1099881-SN74HC266N
Manufacturer: Texas Instruments Win Source Part Number: 1099881-SN74HC266N Packaging: Tube/Rail Features: Open Drain Number of Circuits: 4 Mounting: Through Hole Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099881-SN74HC266N
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74HC266N - Rochester Electronics
Newburyport, MA, United States
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs

SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs

Supplier's Site Datasheet
5V Logic IC - 705-SN74HC266N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Logic IC
705-SN74HC266N
5V Logic IC 705-SN74HC266N
4-Element XNOR Gate, 2-IN CMOS, 5V, PDIP, 23ns Product overview: SN74HC266N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC266N can be used for catalog matching and distributor lookup.

4-Element XNOR Gate, 2-IN CMOS, 5V, PDIP, 23ns Product overview: SN74HC266N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC266N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC266N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC266N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC266N
IC GATE XNOR 4CH 2-INP 14DIP

IC GATE XNOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74HC266N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC266N
Gates and Inverters SN74HC266N
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-PDIP

XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74HC266N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC266N
Logic - Gates and Inverters SN74HC266N
IC GATE XNOR OD 4CH 2-INP 14DIP

IC GATE XNOR OD 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC266N
Logic Gates SN74HC266N
Logic Gates Quad 2-Input w/ OD

Logic Gates Quad 2-Input w/ OD

Buy Now Datasheet
Ic, Logic, 74Hc, Ex-Nor Gate; Logic Family / Base Number Texas Instruments - 26AJ9393 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Hc, Ex-Nor Gate; Logic Family / Base Number Texas Instruments
26AJ9393
Ic, Logic, 74Hc, Ex-Nor Gate; Logic Family / Base Number Texas Instruments 26AJ9393
IC, LOGIC, 74HC, EX-NOR GATE; Logic Family / Base Number:74HC266; Logic Type:XNOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

IC, LOGIC, 74HC, EX-NOR GATE; Logic Family / Base Number:74HC266; Logic Type:XNOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC266N 296-8294-5-ND 1099881-SN74HC266N SN74HC266N 705-SN74HC266N SN74HC266N SN74HC266N SN74HC266N SN74HC266N 26AJ9393
Product Name SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC266N 5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Ic, Logic, 74Hc, Ex-Nor Gate; Logic Family / Base Number Texas Instruments
Gate Type NOR XNOR NOT; NOR; XNOR (Exclusive NOR) OR; NOR NOR; XNOR; NOR GATE, XNOR NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR NOR; XNOR; XNOR
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V
Logic Family HC
Propagation Delay 26 ns 23 ns 23 ns 23 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details