Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-SOIC -40 to 85
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs
Logic Gates Quadruple 2-Input Exclusive-NOR Gate
IC GATE XNOR OD 4CH 2-INP 14SOIC
IC GATE XNOR 4CH 2-INP 14SOIC
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC266DT | 296-SN74HC266DTCT-ND | SN74HC266DT | SN74HC266DT | SN74HC266DT | SN74HC266DT | SN74HC266DT |
| Product Name | SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | XNOR | OR; NOR | NOT; NOR; XNOR | NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |||
| Logic Family | HC | ||||||
| Propagation Delay | 26 ns | 23 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |