Texas Instruments SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs SN74HC266DRG4

Description
Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs - SN74HC266DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs
SN74HC266DRG4
SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs SN74HC266DRG4
Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-SN74HC266DRG4
Quad SOIC Logic IC 705-SN74HC266DRG4
Quad XNOR Gate IC, 4x2-Input, Open-Drain, CMOS, SOIC Product overview: SN74HC266DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC266DRG4 can be used for catalog matching and distributor lookup.

Quad XNOR Gate IC, 4x2-Input, Open-Drain, CMOS, SOIC Product overview: SN74HC266DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC266DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257848-SN74HC266DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257848-SN74HC266DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257848-SN74HC266DRG4
Win Source Part Number: 1257848-SN74HC266DRG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Open Drain Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC266 Product Status: Obsolete

Win Source Part Number: 1257848-SN74HC266DRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Open Drain
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC266
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74HC266DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HC266DRG4-ND
Gates and Inverters SN74HC266DRG4-ND
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74HC266DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC266DRG4
Gates and Inverters SN74HC266DRG4
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74HC266DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC266DRG4
Logic - Gates and Inverters SN74HC266DRG4
IC GATE XNOR OD 4CH 2-INP 14SOIC

IC GATE XNOR OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC266DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC266DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC266DRG4
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC266DRG4
Logic Gates SN74HC266DRG4
Logic Gates QUAD 2 Input Exclusive NOR Gates

Logic Gates QUAD 2 Input Exclusive NOR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC266DRG4 705-SN74HC266DRG4 1257848-SN74HC266DRG4 SN74HC266DRG4-ND SN74HC266DRG4 SN74HC266DRG4 SN74HC266DRG4 SN74HC266DRG4
Product Name SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs Quad SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR; XNOR; NOR GATE, XNOR NOT; NOR; XNOR (Exclusive NOR) XNOR NOR; XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR NOR; XNOR
Supply Voltage 5V; 5 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 26 ns 23 ns 23 ns 23 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details