Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs 14-SOIC -40 to 85
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC
4-Bit XNOR Gate IC, CMOS, SOIC, 2-Input, Open-Drain Product overview: SN74HC266DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC266DR can be used for catalog matching and distributor lookup.
74HC266 - Quadruple 2-Input XNOR Gates with Open-Drain Outputs
IC GATE XNOR 4CH 2-INP 14SOIC
IC GATE XNOR OD 4CH 2-INP 14SOIC
XNOR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R
Logic Gates Quadruple 2-Input Exclusive-NOR Gate
IC GATE XNOR OD 4CH 2-INP 14SOIC
XNOR (Exclusive NOR) IC 4 Channel Open Drain 14-SOIC
XNOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC266; Logic Type:XNOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
2V~6V 2uA 4 23ns@6V,50pF XNOR NOR Gate SOIC-14 Gates ROHS
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC266DR | 296-31804-6-ND | 705-SN74HC266DR | SN74HC266DR | SN74HC266DR | SN74HC266DR | 815-SN74HC266DR | SN74HC266DR | SN74HC266DR | SN74HC266DR | 26AJ9392 | SN74HC266DR |
| Product Name | SN74HC266 Quadruple 2-Input Exclusive-NOR Gates With Open-Drain Outputs | Gates and Inverters | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | XNOR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R | Logic Gates | Gates and Inverters | Gates and Inverters | Xnor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments | Logic ICs >> Gates | |
| Gate Type | NOR | XNOR | NOR; XNOR; NOR GATE, XNOR | OR; NOR; XNOR | NOR; XNOR | NOT; NOR; XNOR | NOR; XNOR | XNOR; XNOR (Exclusive NOR) | NOR; XNOR; XNOR (Exclusive NOR) | NOR; XNOR; XNOR Gate | NOR; XNOR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 5V; 5V | 2V ~ 6V | 2V ~ 6V | 6V | 2V~6V | |||
| Logic Family | HC | CMOS; CMOS | ||||||||||
| Propagation Delay | 26 ns | 23 ns | 23 ns | 23 ns | 23 ns | 23 ns | ||||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA | 5.2 mA | 5.2 mA |