Texas Instruments High-Performance Analog Latches SN74HC259NG4

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74HC259NG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Logic - Latches - SN74HC259NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC259NG4
Logic - Latches SN74HC259NG4
IC LATCH 8BIT ADDRESS 16-DIP

IC LATCH 8BIT ADDRESS 16-DIP

Supplier's Site Datasheet
Latches - SN74HC259NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74HC259NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC259NG4
Integrated Circuits (ICs) - Logic - Latches SN74HC259NG4
IC LATCH 8BIT ADDRESS 16-DIP

IC LATCH 8BIT ADDRESS 16-DIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC259NG4-ND SN74HC259NG4 SN74HC259NG4 SN74HC259NG4
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-1771-ND - DigiKey
Specs
Latch Type S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 15V
View Details
5 suppliers
Logic - Latches - 74ACT841SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details