8-Bit Addressable Latches 16-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006868-SN74HC259N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 13ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
IC, 8BIT ADDRESSABLE LATCH, 74HC259; Logic Family / Base Number:74HC259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:28ns; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
IC 8-BIT ADDRESS LATCH 16-DIP
IC 8-BIT ADDRESS LATCH 16-DIP
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC259N | 2297011 | 006868-SN74HC259N | 296-8291-5-ND | SN74HC259N | 29AH7548 | SN74HC259N | SN74HC259N |
| Product Name | SN74HC259 8-Bit Addressable Latches | Latch ICs | Logic - Logic - Latches - SN74HC259N | Latches | Latches | Ic, 8Bit Addressable Latch, 74Hc259; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Addressable D | Addressable D | Addressable D | D | ||||
| Supply Voltage | 6 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||||
| Operating Current | 0.0800 mA | |||||||
| Propagation Delay | 28 ns | 13 ns | 13 ns | 28 ns | 13 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |