8-Bit Addressable Latches 16-SOIC -40 to 85
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
SN74HC259 8-Bit Addressable Latches
Manufacturer: Texas Instruments
Win Source Part Number: 081203-SN74HC259D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 13ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
IC 8-BIT ADDRESS LATCH 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC, 8BIT ADDRESSABLE LATCH, 74HC259; Logic Family / Base Number:74HC259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:28ns; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V;RoHS Compliant: Yes
8 BIT ADDRESSABLE LATCH, SOIC-16; Logic Family / Base Number:74HC259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:28ns; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V RoHS Compliant: Yes
IC 8-BIT ADDRESS LATCH 16-SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC259D | 296-8290-5-ND | 2520744 | SN74HC259D | 081203-SN74HC259D | SN74HC259D | SN74HC259D | 28AH5063 | SN74HC259D |
| Product Name | SN74HC259 8-Bit Addressable Latches | Latches | Latch ICs | Logic - Logic - Latches - SN74HC259D | Integrated Circuits (ICs) - Logic - Latches | Latches | Ic, 8Bit Addressable Latch, 74Hc259; Logic Family / Base Number Texas Instruments | Logic - Latches | |
| Latch Type | Addressable D | Addressable D | Addressable D | Addressable D | D | ||||
| Supply Voltage | 6 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||||
| Operating Current | 0.0800 mA | ||||||||
| Propagation Delay | 28 ns | 13 ns | 13 ns | 28 ns | 13 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |