Texas Instruments Latches SN74HC259AN

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74HC259AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC259AN
Integrated Circuits (ICs) - Logic - Latches SN74HC259AN
PROTOTYPE

PROTOTYPE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SN74HC259AN SN74HC259AN
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
 - 74AHC573PW/C4J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT360-1
View Details
Logic - Latches - 74LCX162373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221702M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details