Texas Instruments SN74HC258 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SN74HC258PWR

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers with 3-state outputs in a 16-pin TSSOP package, measuring 5.00 mm × 4.40 mm, with a wide operating voltage range of 2 V to 6 V, ±6-mA output drive at 5 V, maximum quiescent supply current of 80 µA, and typical propagation delay of 12 ns. Operates from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers with 3-state outputs in a 16-pin TSSOP package, measuring 5.00 mm × 4.40 mm, with a wide operating voltage range of 2 V to 6 V, ±6-mA output drive at 5 V, maximum quiescent supply current of 80 µA, and typical propagation delay of 12 ns. Operates from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC258 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs - SN74HC258PWR - Texas Instruments
Dallas, TX, United States
SN74HC258 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs
SN74HC258PWR
SN74HC258 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SN74HC258PWR
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-TSSOP -40 to 85

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs 16-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC258PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC258PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC258PWR
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC258PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC258PWR
Signal Switches, Multiplexers, Decoders SN74HC258PWR
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74HC258PWR SN74HC258PWR SN74HC258PWR
Product Name SN74HC258 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CB3T1G125DBVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS158PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers