The 7601601FA is a data selector/multiplexer
Data Selectors/Multiplexe
Multiplexer, LS Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, TTL, CDFP16
DATA SELECTORS/MULTIPLEXE
SN54LS251 DATA SELECTORS/MULTIPL
Data Selector/Multiplexer
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 7601601FA | 7601601FA | 7601601FA | 7601601FA | 7601601FA |
| Product Name | SN54LS251 Data Selectors/Multiplexers With 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | Complementary Output | |||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | |||
| Package Type | CDIP,CFP,LCCC | CFP16 | 16-CFlatpack |