Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC257ANSR SN74HC257ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 756754-SN74HC257ANSR Packaging: Tape and Reel Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 756754-SN74HC257ANSR Packaging: Tape and Reel Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC257ANSR - 756754-SN74HC257ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC257ANSR
756754-SN74HC257ANSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC257ANSR 756754-SN74HC257ANSR
Manufacturer: Texas Instruments Win Source Part Number: 756754-SN74HC257ANSR Packaging: Tape and Reel Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 756754-SN74HC257ANSR
Packaging: Tape and Reel
Type: Multiplexer
Mounting Style: SMD
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 756754-SN74HC257ANSR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC257ANSR
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 1727-74AHCT14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details
Logic IC - 705-5420DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers