Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC253QDRQ1

Description
Win Source Part Number: 1256490-SN74HC253QDR Q1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100, 74HC Type: Multiplexer Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC253 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256490-SN74HC253QDR Q1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100, 74HC Type: Multiplexer Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC253 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256490-SN74HC253QDRQ1
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256490-SN74HC253QDRQ1
Win Source Part Number: 1256490-SN74HC253QDR Q1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100, 74HC Type: Multiplexer Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC253 Product Status: Obsolete

Win Source Part Number: 1256490-SN74HC253QDRQ1
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Automotive, AEC-Q100, 74HC
Type: Multiplexer
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC253
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256490-SN74HC253QDRQ1
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Triple single-pole double-throw analog switch - HEF4053BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type SOT109-1 SOT109-1
Operating Temperature 125 C (257 F)
View Details
 - 5446AW/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type CFP
View Details
IC MUX/DEMUX 4CH TYPE C2 30WQFN - 815-HD3SS460RNHT - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage -3.3V; 3V; 3.3V
Package Type 30-WFQFN Exposed Pad
View Details