SN74HC253N - Dual 4-Line to 1-Line Data Selectors/Multiplexe
LOGIC, DUAL 4-TO-1 SEL/MUX, 16DIP; Logic Family / Base Number:74HC253; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No.RoHS Compliant: Yes
Multiplexer 2 x 4:1 16-PDIP
IC MULTIPLEXER 2 X 4:1 16DIP
| Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74HC253N | 37AJ1109 | SN74HC253N | SN74HC253N |
| Product Name | Logic, Dual 4-To-1 Sel/mux, 16Dip; Logic Family / Base Number Texas Instruments | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State |