Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC251PWT

Description
Win Source Part Number: 1256619-SN74HC251PWT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 250 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74HC251PWTDKR, -SN74HC251PWTG4,-SN7 4HC251PWTE4,-SN74HC2 51PWTG4R,SN74HC251PW TG4,2156-SN74HC251PW T,TEXTISSN74HC251PWT ,296-SN74HC251PWTDKR ,296-SN74HC251PWTCT, SN74HC251PWT,-SN74HC 251PWTE4R,296-28659- 2,296-SN74HC251PWTTR ,SN74HC251PWTE4,296- 28659-1,296-28659-2, 296-SN74HC251PWTCT,2 96-28659-6,-296-2865 9-1,SN74HC251PWTG4,- SN74HC251PWTR,SN74HC 251PWTE4 Base Product Number: 74HC251
Request a Quote Datasheet
Description
Win Source Part Number: 1256619-SN74HC251PWT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 250 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74HC251PWTDKR, -SN74HC251PWTG4,-SN7 4HC251PWTE4,-SN74HC2 51PWTG4R,SN74HC251PW TG4,2156-SN74HC251PW T,TEXTISSN74HC251PWT ,296-SN74HC251PWTDKR ,296-SN74HC251PWTCT, SN74HC251PWT,-SN74HC 251PWTE4R,296-28659- 2,296-SN74HC251PWTTR ,SN74HC251PWTE4,296- 28659-1,296-28659-2, 296-SN74HC251PWTCT,2 96-28659-6,-296-2865 9-1,SN74HC251PWTG4,- SN74HC251PWTR,SN74HC 251PWTE4 Base Product Number: 74HC251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256619-SN74HC251PWT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256619-SN74HC251PWT
Win Source Part Number: 1256619-SN74HC251PWT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Standard Package: 250 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74HC251PWTDKR, -SN74HC251PWTG4,-SN7 4HC251PWTE4,-SN74HC2 51PWTG4R,SN74HC251PW TG4,2156-SN74HC251PW T,TEXTISSN74HC251PWT ,296-SN74HC251PWTDKR ,296-SN74HC251PWTCT, SN74HC251PWT,-SN74HC 251PWTE4R,296-28659- 2,296-SN74HC251PWTTR ,SN74HC251PWTE4,296- 28659-1,296-28659-2, 296-SN74HC251PWTCT,2 96-28659-6,-296-2865 9-1,SN74HC251PWTG4,- SN74HC251PWTR,SN74HC 251PWTE4 Base Product Number: 74HC251

Win Source Part Number: 1256619-SN74HC251PWT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Multiplexer
Standard Package: 250
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HC251PWTDKR,-SN74HC251PWTG4,-SN74HC251PWTE4,-SN74HC251PWTG4R,SN74HC251PWTG4,2156-SN74HC251PWT,TEXTISSN74HC251PWT,296-SN74HC251PWTDKR,296-SN74HC251PWTCT,SN74HC251PWT,-SN74HC251PWTE4R,296-28659-2,296-SN74HC251PWTTR,SN74HC251PWTE4,296-28659-1,296-28659-2,296-SN74HC251PWTCT,296-28659-6,-296-28659-1,SN74HC251PWTG4,-SN74HC251PWTR,SN74HC251PWTE4
Base Product Number: 74HC251

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256619-SN74HC251PWT
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS138 3-Line To 8-Line Decoders/Demultiplexers - SN54AS138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,LCCC
View Details
 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
 - 7812762 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details