Texas Instruments SN74HC251 Data Selectors/Multiplexers With 3-State Outputs SN74HC251DRG4

Description
Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC -40 to 85
Request a Quote
Description
Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC251DRG4 is a data selector/multiplexer with 3-state outputs, featuring a 16-pin SOIC package measuring 9.90 mm × 3.90 mm. It operates over a voltage range of 2 V to 6 V, provides ±6-mA output drive at 5 V, and supports a maximum input current of 1 μA. The device has a typical propagation delay of 9 ns and is rated for operation from -40 °C to 85 °C. Complementary outputs enable true and inverted data selection, and the device can drive up to 15 LSTTL loads. It is RoHS compliant with a lead finish of NIPDAU and has a Level-1 MSL rating for peak reflow temperature.

Datasheet Summary
Powered by GS/AI

The SN74HC251DRG4 is a data selector/multiplexer with 3-state outputs, featuring a 16-pin SOIC package measuring 9.90 mm × 3.90 mm. It operates over a voltage range of 2 V to 6 V, provides ±6-mA output drive at 5 V, and supports a maximum input current of 1 μA. The device has a typical propagation delay of 9 ns and is rated for operation from -40 °C to 85 °C. Complementary outputs enable true and inverted data selection, and the device can drive up to 15 LSTTL loads. It is RoHS compliant with a lead finish of NIPDAU and has a Level-1 MSL rating for peak reflow temperature.

Suppliers

Company
Product
Description
Supplier Links
SN74HC251 Data Selectors/Multiplexers With 3-State Outputs - SN74HC251DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC251 Data Selectors/Multiplexers With 3-State Outputs
SN74HC251DRG4
SN74HC251 Data Selectors/Multiplexers With 3-State Outputs SN74HC251DRG4
Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC -40 to 85

Data Selectors/Multiplexers With 3-State Outputs 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Multiplexers
Product Number SN74HC251DRG4
Product Name SN74HC251 Data Selectors/Multiplexers With 3-State Outputs
Output Characteristics 3-State
Supply Voltage 2
Package Type PDIP,SO,SOIC,SSOP,TSSOP
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CB3Q3306ADCURE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers