Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245NS SN74HC245NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 812037-SN74HC245NS Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Part Number Series: 74HC245
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 812037-SN74HC245NS Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Part Number Series: 74HC245
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245NS - 812037-SN74HC245NS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245NS
812037-SN74HC245NS
Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245NS 812037-SN74HC245NS
Manufacturer: Texas Instruments Win Source Part Number: 812037-SN74HC245NS Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Part Number Series: 74HC245

Manufacturer: Texas Instruments
Win Source Part Number: 812037-SN74HC245NS
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Part Number Series: 74HC245

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 812037-SN74HC245NS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN74HC245NS
Gate Type Buffer/Driver; Transceiver, Non-Inverting
Supply Voltage 2V ~ 6V
Output Type 3-State
Low Level Output Current (Sink) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic - Gates and Inverters - 4086BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details