Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC245DW SN74HC245DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 093477-SN74HC245DW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 093477-SN74HC245DW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC245DW - 093477-SN74HC245DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC245DW
093477-SN74HC245DW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC245DW 093477-SN74HC245DW
Manufacturer: Texas Instruments Win Source Part Number: 093477-SN74HC245DW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 093477-SN74HC245DW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74HC245DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74HC245DW
Buffers, Drivers, Receivers, Transceivers SN74HC245DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 093477-SN74HC245DW SN74HC245DW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC245DW Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data