Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74HC241PW

Description
IC BUFFER NON-INVERT 6V 20TSSOP
Description
IC BUFFER NON-INVERT 6V 20TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC241PW is an octal buffer and line driver with 3-state outputs, designed to enhance the performance and density of memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It operates within a wide voltage range of 2 V to 6 V and features high-current outputs capable of driving up to 15 LSTTL loads. The device consumes low power, with a maximum supply current of 80 OºA, and has a typical propagation delay of 11 ns. It provides ±6 mA output drive at 5 V and has a low input current of 1 OºA maximum. The device is organized as two 4-bit buffers/drivers with separate output-enable inputs, allowing for flexible control of the output states. The SN74HC241PW is packaged in a TSSOP format, measuring 6.50 mm x 4.40 mm, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The SN74HC241PW is an octal buffer and line driver with 3-state outputs, designed to enhance the performance and density of memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It operates within a wide voltage range of 2 V to 6 V and features high-current outputs capable of driving up to 15 LSTTL loads. The device consumes low power, with a maximum supply current of 80 OºA, and has a typical propagation delay of 11 ns. It provides ±6 mA output drive at 5 V and has a low input current of 1 OºA maximum. The device is organized as two 4-bit buffers/drivers with separate output-enable inputs, allowing for flexible control of the output states. The SN74HC241PW is packaged in a TSSOP format, measuring 6.50 mm x 4.40 mm, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC241PW - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74HC241PW
Logic - Buffers, Drivers, Receivers, Transceivers SN74HC241PW
IC BUFFER NON-INVERT 6V 20TSSOP

IC BUFFER NON-INVERT 6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74HC241PW
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - CYW20719B1KUMLGT - ODG (Origin Data Global)
Specs
Device Type Transceiver; TxRx + MCU
Technology Bluetooth v5.1
Supply Voltage Other; 1.76V ~ 3.63V
View Details