Automotive Catalog Dual 4-Input Positive-AND Gates 14-SOIC -40 to 125
AND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14
AND Gate IC 2 Channel 14-SOIC
AND Gate IC 2 Channel 14-SOIC
AND Gate IC 2 Channel 14-SOIC
Dual 4-Input AND Gate IC, CMOS, SOIC, -40 to 125°C Product overview: SN74HC21QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21QDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 896592-SN74HC21QDRQ1
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: AND Gate IC 2 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC21
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-24750-1-ND, 296-24750-6, SN74HC21QDRQ1-ND, 296-24750-1, 296-24750-2, -SN74HC21QDRQ1-NDR
IC GATE AND 2CH 4-INP 14SOIC
Logic Gates Auto Cat Dual 4 Inp Positive AND Gates
IC GATE AND 2CH 4-INP 14SOIC
AND Gate IC 2 Channel 14-SOIC
IC GATE AND 2CH 4-INP 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC21QDRQ1 | SN74HC21QDRQ1 | 296-24750-1-ND | 705-SN74HC21QDRQ1 | 896592-SN74HC21QDRQ1 | SN74HC21QDRQ1 | SN74HC21QDRQ1 | SN74HC21QDRQ1 | SN74HC21QDRQ1 | SN74HC21QDRQ1 |
| Product Name | SN74HC21-Q1 Automotive Catalog Dual 4-Input Positive-AND Gates | Gates and Inverters | Dual SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74HC21QDRQ1 | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND | AND; AND GATE | NOT | NOT; AND | AND | AND; AND Gate | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 2V ~ 6V | ||||
| Logic Family | HC | CMOS | ||||||||
| Propagation Delay | 140 ns | 19 ns | 19 ns | 19 ns | ||||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA | 5.2 mA |