Texas Instruments SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21PWT

Description
Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC21 Dual 4-Input Positive-AND Gates - SN74HC21PWT - Texas Instruments
Dallas, TX, United States
SN74HC21 Dual 4-Input Positive-AND Gates
SN74HC21PWT
SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21PWT
Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85

Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74HC21PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC21PWTTR-ND
Gates and Inverters 296-SN74HC21PWTTR-ND
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 6V 5.2mA TSSOP Logic IC
705-SN74HC21PWT
Dual 6V 5.2mA TSSOP Logic IC 705-SN74HC21PWT
Dual 4-Input AND Gate IC, 2-6V, 19ns, 5.2mA, TSSOP Product overview: SN74HC21PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21PWT can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 2-6V, 19ns, 5.2mA, TSSOP Product overview: SN74HC21PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC21PWT - 795007-SN74HC21PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC21PWT
795007-SN74HC21PWT
Logic - Logic - Gates and Inverters - SN74HC21PWT 795007-SN74HC21PWT
Manufacturer: Texas Instruments Win Source Part Number: 795007-SN74HC21PWT Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: SN74HC21 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC21PW,118; 74HC21PW; 74HC21PW,112; M74HC21TTR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795007-SN74HC21PWT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC21
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC21PW,118; 74HC21PW; 74HC21PW,112; M74HC21TTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC21PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC21PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC21PWT
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74HC21PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC21PWT
Logic - Gates and Inverters SN74HC21PWT
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC21PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC21PWT
Gates and Inverters SN74HC21PWT
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC21PWT 296-SN74HC21PWTTR-ND 705-SN74HC21PWT 795007-SN74HC21PWT SN74HC21PWT SN74HC21PWT SN74HC21PWT
Product Name SN74HC21 Dual 4-Input Positive-AND Gates Gates and Inverters Dual 6V 5.2mA TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC21PWT Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage 5V; 5 2V ~ 6V 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 28 ns 19 ns 19 ns 19 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Gates and Inverters - 54H20DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers