Texas Instruments SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21PWR

Description
Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC21 Dual 4-Input Positive-AND Gates - SN74HC21PWR - Texas Instruments
Dallas, TX, United States
SN74HC21 Dual 4-Input Positive-AND Gates
SN74HC21PWR
SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21PWR
Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85

Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC21PWR - 126975-SN74HC21PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC21PWR
126975-SN74HC21PWR
Logic - Logic - Gates and Inverters - SN74HC21PWR 126975-SN74HC21PWR
Manufacturer: Texas Instruments Win Source Part Number: 126975-SN74HC21PWR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126975-SN74HC21PWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 2V 6V TSSOP Logic IC
705-SN74HC21PWR
Dual 2V 6V TSSOP Logic IC 705-SN74HC21PWR
Dual 4-Input AND Gate IC, 74HC Series, TSSOP, 2V-6V Product overview: SN74HC21PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21PWR can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 74HC Series, TSSOP, 2V-6V Product overview: SN74HC21PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-15846-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15846-1-ND
Gates and Inverters 296-15846-1-ND
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-15846-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15846-2-ND
Gates and Inverters 296-15846-2-ND
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-15846-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15846-6-ND
Gates and Inverters 296-15846-6-ND
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC21PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC21PWR
Logic - Gates and Inverters SN74HC21PWR
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC21PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC21PWR
Gates and Inverters SN74HC21PWR
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC21PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC21PWR
Gates and Inverters SN74HC21PWR
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC21PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC21PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC21PWR
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site
And Gate, Dual, 4 I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 28AH5059 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Dual, 4 I/p, Tssop-14; Logic Family / Base Number Texas Instruments
28AH5059
And Gate, Dual, 4 I/p, Tssop-14; Logic Family / Base Number Texas Instruments 28AH5059
AND GATE, DUAL, 4 I/P, TSSOP-14; Logic Family / Base Number:74HC21; Logic Type:AND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, DUAL, 4 I/P, TSSOP-14; Logic Family / Base Number:74HC21; Logic Type:AND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC21PWR
Logic ICs >> Gates SN74HC21PWR
2V~6V 2uA 2 19ns@6V,50pF AND Gate SSOP-14-4.4mm Gates ROHS

2V~6V 2uA 2 19ns@6V,50pF AND Gate SSOP-14-4.4mm Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC21PWR
Logic Gates SN74HC21PWR
Logic Gates Dual 4-input Positive-AND Gates

Logic Gates Dual 4-input Positive-AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC21PWR 126975-SN74HC21PWR 705-SN74HC21PWR 296-15846-1-ND SN74HC21PWR SN74HC21PWR SN74HC21PWR SN74HC21PWR 28AH5059 SN74HC21PWR SN74HC21PWR
Product Name SN74HC21 Dual 4-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74HC21PWR Dual 2V 6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters And Gate, Dual, 4 I/p, Tssop-14; Logic Family / Base Number Texas Instruments Logic ICs >> Gates Logic Gates
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND; AND Gate AND; AND Gate AND AND; AND Gate AND
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V 6V 2V~6V
Logic Family HC
Propagation Delay 28 ns 19 ns 19 ns 19 ns 19 ns 19 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details