Texas Instruments SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21PW

Description
Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC21 Dual 4-Input Positive-AND Gates - SN74HC21PW - Texas Instruments
Dallas, TX, United States
SN74HC21 Dual 4-Input Positive-AND Gates
SN74HC21PW
SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21PW
Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85

Dual 4-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 6V TSSOP Logic IC
705-SN74HC21PW
2V 6V TSSOP Logic IC 705-SN74HC21PW
2-Ch 4-In AND Gate IC, 2V-6V, CMOS, 19ns, 14-TSSOP Product overview: SN74HC21PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21PW can be used for catalog matching and distributor lookup.

2-Ch 4-In AND Gate IC, 2V-6V, CMOS, 19ns, 14-TSSOP Product overview: SN74HC21PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC21PW - 849745-SN74HC21PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC21PW
849745-SN74HC21PW
Logic - Logic - Gates and Inverters - SN74HC21PW 849745-SN74HC21PW
Manufacturer: Texas Instruments Win Source Part Number: 849745-SN74HC21PW Series: 74HC Features: IC 2 Channel Package: Tube Family Name: 74HC21 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-26472-5, SN74HC21PW-ND, SN74HC21PWE4, SN74HC21PWE4-ND, SN74HC21PWG4, SN74HC21PWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 849745-SN74HC21PW
Series: 74HC
Features: IC 2 Channel
Package: Tube
Family Name: 74HC21
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-26472-5, SN74HC21PW-ND, SN74HC21PWE4, SN74HC21PWE4-ND, SN74HC21PWG4, SN74HC21PWG4-ND

Buy Now Datasheet
Gates and Inverters - 296-26472-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26472-5-ND
Gates and Inverters 296-26472-5-ND
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC21PW
Logic Gates SN74HC21PW
Logic Gates Dual 4-input Positive-AND Gates

Logic Gates Dual 4-input Positive-AND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC21PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC21PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC21PW
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC21PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC21PW
Gates and Inverters SN74HC21PW
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now
Logic, Gate Pos-And Dual 4In, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9383 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Pos-And Dual 4In, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9383
Logic, Gate Pos-And Dual 4In, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9383
LOGIC, GATE POS-AND DUAL 4IN, 14TSSOP; Logic Family / Base Number:74HC21; Logic Type:AND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE POS-AND DUAL 4IN, 14TSSOP; Logic Family / Base Number:74HC21; Logic Type:AND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74HC21PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC21PW
Logic - Gates and Inverters SN74HC21PW
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC21PW 705-SN74HC21PW 849745-SN74HC21PW 296-26472-5-ND SN74HC21PW SN74HC21PW SN74HC21PW 26AJ9383 SN74HC21PW
Product Name SN74HC21 Dual 4-Input Positive-AND Gates 2V 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC21PW Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic, Gate Pos-And Dual 4In, 14Tssop; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT AND AND AND; AND Gate AND; AND NOT; AND
Supply Voltage 5V; 5 6V 2V ~ 6V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 28 ns 19 ns 19 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5454FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details