Texas Instruments SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21NSR

Description
Dual 4-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote
Description
Dual 4-Input Positive-AND Gates 14-SO -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-input AND gate with buffered inputs in a 14-pin SOP package, operating from 2 V to 6 V and rated for -40°C to +85°C. The device supports fanout up to 10 LSTTL loads and measures 10.20 mm × 5.30 mm.

Datasheet Summary
Powered by GS/AI

Dual 4-input AND gate with buffered inputs in a 14-pin SOP package, operating from 2 V to 6 V and rated for -40°C to +85°C. The device supports fanout up to 10 LSTTL loads and measures 10.20 mm × 5.30 mm.

Suppliers

Company
Product
Description
Supplier Links
SN74HC21 Dual 4-Input Positive-AND Gates - SN74HC21NSR - Texas Instruments
Dallas, TX, United States
SN74HC21 Dual 4-Input Positive-AND Gates
SN74HC21NSR
SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21NSR
Dual 4-Input Positive-AND Gates 14-SO -40 to 85

Dual 4-Input Positive-AND Gates 14-SO -40 to 85

Buy Now Datasheet
 - SN74HC21NSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-13216-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13216-2-ND
Gates and Inverters 296-13216-2-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-13216-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13216-1-ND
Gates and Inverters 296-13216-1-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-13216-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13216-6-ND
Gates and Inverters 296-13216-6-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC21NSR - 128915-SN74HC21NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC21NSR
128915-SN74HC21NSR
Logic - Logic - Gates and Inverters - SN74HC21NSR 128915-SN74HC21NSR
Manufacturer: Texas Instruments Win Source Part Number: 128915-SN74HC21NSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128915-SN74HC21NSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74HC21NSR
6V Logic IC 705-SN74HC21NSR
2-Ch 4-Input AND Gate IC, 2-6V, CMOS, 14-SO, 19ns Product overview: SN74HC21NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21NSR can be used for catalog matching and distributor lookup.

2-Ch 4-Input AND Gate IC, 2-6V, CMOS, 14-SO, 19ns Product overview: SN74HC21NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC21NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC21NSR
Logic - Gates and Inverters SN74HC21NSR
IC GATE AND 2CH 4-INP 14SOP

IC GATE AND 2CH 4-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC21NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC21NSR
Gates and Inverters SN74HC21NSR
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC21NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC21NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC21NSR
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC21NSR
Logic Gates SN74HC21NSR
Logic Gates Dual 4-Input Pos

Logic Gates Dual 4-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74HC21NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC21NSR
Gates and Inverters SN74HC21NSR
IC GATE AND 2CH 4-INP 14SOP

IC GATE AND 2CH 4-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC21NSR SN74HC21NSR 296-13216-2-ND 128915-SN74HC21NSR 705-SN74HC21NSR SN74HC21NSR SN74HC21NSR SN74HC21NSR SN74HC21NSR SN74HC21NSR
Product Name SN74HC21 Dual 4-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC21NSR 6V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND; AND Gate AND AND; AND Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 28 ns 19 ns 19 ns 19 ns 19 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
4 suppliers