Texas Instruments SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21N

Description
Dual 4-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC21 Dual 4-Input Positive-AND Gates - SN74HC21N - Texas Instruments
Dallas, TX, United States
SN74HC21 Dual 4-Input Positive-AND Gates
SN74HC21N
SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21N
Dual 4-Input Positive-AND Gates 14-PDIP -40 to 85

Dual 4-Input Positive-AND Gates 14-PDIP -40 to 85

Buy Now Datasheet
 - SN74HC21N - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDIP14

AND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-8266-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8266-5-ND
Gates and Inverters 296-8266-5-ND
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC21N - 030125-SN74HC21N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC21N
030125-SN74HC21N
Logic - Logic - Gates and Inverters - SN74HC21N 030125-SN74HC21N
Manufacturer: Texas Instruments Win Source Part Number: 030125-SN74HC21N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030125-SN74HC21N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
2V 6V Logic IC
705-SN74HC21N
2V 6V Logic IC 705-SN74HC21N
2-ch 4-input AND Gate IC, 2V-6V, CMOS, PDIP Product overview: SN74HC21N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21N can be used for catalog matching and distributor lookup.

2-ch 4-input AND Gate IC, 2V-6V, CMOS, PDIP Product overview: SN74HC21N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC21N
Logic ICs >> Gates SN74HC21N
2V~6V 2uA 2 19ns@6V,50pF AND Gate PDIP-14 Gates ROHS

2V~6V 2uA 2 19ns@6V,50pF AND Gate PDIP-14 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC21N
Logic Gates SN74HC21N
Logic Gates Dual 4-Input Pos

Logic Gates Dual 4-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC21N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC21N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC21N
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site
Gates and Inverters - SN74HC21N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC21N
Gates and Inverters SN74HC21N
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74HC21N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC21N
Logic - Gates and Inverters SN74HC21N
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Logic, Dual 4-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 28AH5058 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments
28AH5058
Logic, Dual 4-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments 28AH5058
LOGIC, DUAL 4-IN AND GATE, 14DIP; Logic Family / Base Number:74HC21; Logic Type:AND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes

LOGIC, DUAL 4-IN AND GATE, 14DIP; Logic Family / Base Number:74HC21; Logic Type:AND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC21N SN74HC21N 296-8266-5-ND 030125-SN74HC21N 705-SN74HC21N SN74HC21N SN74HC21N SN74HC21N SN74HC21N SN74HC21N 28AH5058
Product Name SN74HC21 Dual 4-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC21N 2V 6V Logic IC Logic ICs >> Gates Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic, Dual 4-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type AND AND AND NOT; AND; AND Gate AND; AND GATE AND AND AND; AND Gate NOT; AND AND; AND
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 2V~6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V
Logic Family HC CMOS
Propagation Delay 28 ns 19 ns 19 ns 28 ns 19 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1192151-5413DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
3 suppliers
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers