Texas Instruments SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21DT

Description
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC21 Dual 4-Input Positive-AND Gates - SN74HC21DT - Texas Instruments
Dallas, TX, United States
SN74HC21 Dual 4-Input Positive-AND Gates
SN74HC21DT
SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21DT
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74HC21DTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC21DTTR-ND
Gates and Inverters 296-SN74HC21DTTR-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74HC21DTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC21DTCT-ND
Gates and Inverters 296-SN74HC21DTCT-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74HC21DTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC21DTDKR-ND
Gates and Inverters 296-SN74HC21DTDKR-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC21DT - 795006-SN74HC21DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC21DT
795006-SN74HC21DT
Logic - Logic - Gates and Inverters - SN74HC21DT 795006-SN74HC21DT
Manufacturer: Texas Instruments Win Source Part Number: 795006-SN74HC21DT Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: SN74HC21 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC21D; 74HC21D,652; 74HC21D,653; M74HC21RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795006-SN74HC21DT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC21
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC21D; 74HC21D,652; 74HC21D,653; M74HC21RM13TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 6V SOIC Logic IC
705-SN74HC21DT
Dual 6V SOIC Logic IC 705-SN74HC21DT
Dual 4-Input AND Gate IC, 2-6V, 19ns, SOIC, CMOS Product overview: SN74HC21DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21DT can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 2-6V, 19ns, SOIC, CMOS Product overview: SN74HC21DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HC21DT - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC21DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC21DT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC21DT
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
IC GATE AND 2CH 4-INP 14SOIC - 815-SN74HC21DT - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 2CH 4-INP 14SOIC
815-SN74HC21DT
IC GATE AND 2CH 4-INP 14SOIC 815-SN74HC21DT
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC21DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC21DT
Gates and Inverters SN74HC21DT
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74HC21DT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC21DT
Logic - Gates and Inverters SN74HC21DT
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC21DT 296-SN74HC21DTTR-ND 795006-SN74HC21DT 705-SN74HC21DT SN74HC21DT SN74HC21DT 815-SN74HC21DT SN74HC21DT SN74HC21DT
Product Name SN74HC21 Dual 4-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC21DT Dual 6V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE AND 2CH 4-INP 14SOIC Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND AND AND AND; AND Gate NOT; AND
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 5V; 5V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS CMOS CMOS; CMOS
Propagation Delay 28 ns 19 ns 19 ns 19 ns 19 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-87647012A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details