Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
AND Gate IC 2 Channel 14-SOIC
IC GATE AND 2CH 4-INP 14SOIC
Logic Gates Dual 4-input Positive-AND Gates
IC GATE AND 2CH 4-INP 14SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC21DE4 | SN74HC21DE4-ND | SN74HC21DE4 | SN74HC21DE4 | SN74HC21DE4 | SN74HC21DE4 |
| Product Name | SN74HC21 Dual 4-Input Positive-AND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | |||||
| Propagation Delay | 28 ns | 19 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |