Dual 4-Input Positive-NAND Gates 14-TSSOP -40 to 85
Dual 4-Input NAND Gate IC, 74HC Series, TSSOP, CMOS Product overview: SN74HC20PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20PW can be used for catalog matching and distributor lookup.
SN74HC20 Dual 4-Input Positive-NAND Gates
NAND Gate IC 2 Channel 14-TSSOP
IC GATE NAND 2CH 4-INP 14TSSOP
Logic Gates Dual 4-input Positive-NAND gates
NAND Gate IC 2 Channel 14-TSSOP
LOGIC, GATE POS-NAND DL 4IN, 14TSSOP; Logic Family / Base Number:74HC20; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NAND 2CH 4-INP 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC20PW | 705-SN74HC20PW | SN74HC20PW | 296-33926-5-ND | SN74HC20PW | SN74HC20PW | SN74HC20PW | 26AJ9382 | SN74HC20PW |
| Product Name | SN74HC20 Dual 4-Input Positive-NAND Gates | Dual TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic, Gate Pos-Nand Dl 4In, 14Tssop; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND | NAND | |
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 6V | |||
| Logic Family | HC | ||||||||
| Propagation Delay | 28 ns | 19 ns | 19 ns | ||||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA | 5.2 mA |