Texas Instruments SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20NSR

Description
Dual 4-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC20 Dual 4-Input Positive-NAND Gates - SN74HC20NSR - Texas Instruments
Dallas, TX, United States
SN74HC20 Dual 4-Input Positive-NAND Gates
SN74HC20NSR
SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20NSR
Dual 4-Input Positive-NAND Gates 14-SO -40 to 85

Dual 4-Input Positive-NAND Gates 14-SO -40 to 85

Buy Now Datasheet
 - SN74HC20NSR - Rochester Electronics
Newburyport, MA, United States
SN74HC20 Dual 4-Input Positive-NAND Gates

SN74HC20 Dual 4-Input Positive-NAND Gates

Supplier's Site Datasheet
Singapore, Singapore
2V 6V Logic IC
705-SN74HC20NSR
2V 6V Logic IC 705-SN74HC20NSR
2-ch 4-input NAND Gate IC, 2V-6V, CMOS, SOP Product overview: SN74HC20NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20NSR can be used for catalog matching and distributor lookup.

2-ch 4-input NAND Gate IC, 2V-6V, CMOS, SOP Product overview: SN74HC20NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-12893-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12893-2-ND
Gates and Inverters 296-12893-2-ND
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-12893-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12893-1-ND
Gates and Inverters 296-12893-1-ND
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-12893-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12893-6-ND
Gates and Inverters 296-12893-6-ND
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC20NSR - 065513-SN74HC20NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC20NSR
065513-SN74HC20NSR
Logic - Logic - Gates and Inverters - SN74HC20NSR 065513-SN74HC20NSR
Manufacturer: Texas Instruments Win Source Part Number: 065513-SN74HC20NSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065513-SN74HC20NSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74HC20NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC20NSR
Gates and Inverters SN74HC20NSR
IC GATE NAND 2CH 4-INP 14SOP

IC GATE NAND 2CH 4-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - SN74HC20NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC20NSR
Logic - Gates and Inverters SN74HC20NSR
IC GATE NAND 2CH 4-INP 14SOP

IC GATE NAND 2CH 4-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC20NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC20NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC20NSR
IC GATE NAND 2CH 4-INP 14SO

IC GATE NAND 2CH 4-INP 14SO

Supplier's Site
Gates and Inverters - SN74HC20NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC20NSR
Gates and Inverters SN74HC20NSR
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC20NSR
Logic Gates SN74HC20NSR
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC20NSR SN74HC20NSR 705-SN74HC20NSR 296-12893-2-ND 065513-SN74HC20NSR SN74HC20NSR SN74HC20NSR SN74HC20NSR SN74HC20NSR SN74HC20NSR
Product Name SN74HC20 Dual 4-Input Positive-NAND Gates 2V 6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC20NSR Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 28 ns 24 ns 19 ns 19 ns 19 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5450FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details