Texas Instruments SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20DR

Description
Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC20 Dual 4-Input Positive-NAND Gates - SN74HC20DR - Texas Instruments
Dallas, TX, United States
SN74HC20 Dual 4-Input Positive-NAND Gates
SN74HC20DR
SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20DR
Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85

Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC20DR - 042763-SN74HC20DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC20DR
042763-SN74HC20DR
Logic - Logic - Gates and Inverters - SN74HC20DR 042763-SN74HC20DR
Manufacturer: Texas Instruments Win Source Part Number: 042763-SN74HC20DR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): TC74HC20AFN(ELP,M); M74HC20RM13TR; TC74HC20AFN(M); TC74HC20AFN(ELF,M); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042763-SN74HC20DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): TC74HC20AFN(ELP,M); M74HC20RM13TR; TC74HC20AFN(M); TC74HC20AFN(ELF,M);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74HC20DR - Rochester Electronics
Newburyport, MA, United States
SN74HC20 Dual 4-Input Positive-NAND Gates

SN74HC20 Dual 4-Input Positive-NAND Gates

Supplier's Site Datasheet
Gates and Inverters - 296-8263-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8263-2-ND
Gates and Inverters 296-8263-2-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-8263-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8263-1-ND
Gates and Inverters 296-8263-1-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-8263-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8263-6-ND
Gates and Inverters 296-8263-6-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 2V 6V SOIC Logic IC
705-SN74HC20DR
Dual 2V 6V SOIC Logic IC 705-SN74HC20DR
Dual 4-Input NAND Gate IC, 74HC, CMOS, SOIC, 2V-6V Product overview: SN74HC20DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20DR can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 74HC, CMOS, SOIC, 2V-6V Product overview: SN74HC20DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC20DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC20DR
Logic - Gates and Inverters SN74HC20DR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC20DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC20DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC20DR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC20DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC20DR
Gates and Inverters SN74HC20DR
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC20DR
Logic ICs >> Gates SN74HC20DR
2V~6V 2uA 2 19ns@6V,50pF NAND Gates SOIC-14 Gates ROHS

2V~6V 2uA 2 19ns@6V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Nand Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9381 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9381
Nand Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9381
NAND GATE, DUAL, 4 I/P, SOIC-14; Logic Family / Base Number:74HC20; Logic Type:NAND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, DUAL, 4 I/P, SOIC-14; Logic Family / Base Number:74HC20; Logic Type:NAND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC20DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC20DR
Gates and Inverters SN74HC20DR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC20DR
Logic Gates SN74HC20DR
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC20DR 042763-SN74HC20DR SN74HC20DR 296-8263-2-ND 705-SN74HC20DR SN74HC20DR SN74HC20DR SN74HC20DR SN74HC20DR 26AJ9381 SN74HC20DR SN74HC20DR
Product Name SN74HC20 Dual 4-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74HC20DR Gates and Inverters Dual 2V 6V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates Nand Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V~6V 6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 28 ns 19 ns 19 ns 24 ns 19 ns 19 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers