Texas Instruments SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20DG4

Description
Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC20 Dual 4-Input Positive-NAND Gates - SN74HC20DG4 - Texas Instruments
Dallas, TX, United States
SN74HC20 Dual 4-Input Positive-NAND Gates
SN74HC20DG4
SN74HC20 Dual 4-Input Positive-NAND Gates SN74HC20DG4
Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85

Dual 4-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74HC20DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC20DG4
Gates and Inverters SN74HC20DG4
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Gates and Inverters - SN74HC20DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC20DG4
Gates and Inverters SN74HC20DG4
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number SN74HC20DG4 SN74HC20DG4
Product Name SN74HC20 Dual 4-Input Positive-NAND Gates Gates and Inverters
Gate Type NAND NAND; NAND Gate
Supply Voltage 5V; 5 2V ~ 6V
Logic Family HC
Propagation Delay 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic IC - 705-54LS132F - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Logic IC - 705-5420DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers