Texas Instruments Dual SSOP Logic IC SN74HC20DBR

Description
NAND Gate, HC/UH Series, 2-Func, 4-Input, PDSO14
Request a Quote Datasheet
Description
NAND Gate, HC/UH Series, 2-Func, 4-Input, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC20DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 2-Func, 4-Input, PDSO14

NAND Gate, HC/UH Series, 2-Func, 4-Input, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Dual SSOP Logic IC
705-SN74HC20DBR
Dual SSOP Logic IC 705-SN74HC20DBR
Dual 4-Input NAND Gate IC, 74HC Series, CMOS, SSOP-14 Product overview: SN74HC20DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20DBR can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 74HC Series, CMOS, SSOP-14 Product overview: SN74HC20DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC20DBR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257822-SN74HC20DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257822-SN74HC20DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257822-SN74HC20DBR
Win Source Part Number: 1257822-SN74HC20DBR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74HC20DBR-TIT R,TEXTISSN74HC20DBR, 2156-SN74HC20DBR Base Product Number: 74HC20 Product Status: Obsolete

Win Source Part Number: 1257822-SN74HC20DBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74HC20DBR-TITR,TEXTISSN74HC20DBR,2156-SN74HC20DBR
Base Product Number: 74HC20
Product Status: Obsolete

Buy Now
Gates and Inverters - SN74HC20DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC20DBR
Gates and Inverters SN74HC20DBR
NAND Gate IC 2 Channel 14-SSOP

NAND Gate IC 2 Channel 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74HC20DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC20DBR
Logic - Gates and Inverters SN74HC20DBR
IC GATE NAND 2CH 4-INP 14SSOP

IC GATE NAND 2CH 4-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC20DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC20DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC20DBR
IC GATE NAND 2CH 4-INP 14SSOP

IC GATE NAND 2CH 4-INP 14SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC20DBR 705-SN74HC20DBR 1257822-SN74HC20DBR SN74HC20DBR SN74HC20DBR SN74HC20DBR
Product Name Dual SSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
IC Package Type SOP; SSOP; Other; SSOP14 Other; SSOP SSOP SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
Supply Voltage 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 4 4 4
Propagation Delay 19 ns 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74AHCT3G14GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2V (Low), 0.5V ~ 0.6V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Gates and Inverters - 4011BDC - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details