Texas Instruments High-Performance Analog Logic - Logic - Counters, Dividers - SN74HC193NS SN74HC193NS

Description
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear)
Request a Quote Datasheet
Description
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC193NS - Rochester Electronics
Newburyport, MA, United States
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear)

SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear)

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC193NS - 734579-SN74HC193NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC193NS
734579-SN74HC193NS
Logic - Logic - Counters, Dividers - SN74HC193NS 734579-SN74HC193NS
Manufacturer: Texas Instruments Win Source Part Number: 734579-SN74HC193NS Manufacturer Homepage: www.ti.com Reference case: SOP16 Reference Date Code: 0810G Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 734579-SN74HC193NS
Manufacturer Homepage: www.ti.com
Reference case: SOP16
Reference Date Code: 0810G
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - SN74HC193NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC193NS
Counters, Dividers SN74HC193NS
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN74HC193NS 734579-SN74HC193NS SN74HC193NS
Product Name Logic - Logic - Counters, Dividers - SN74HC193NS Counters, Dividers
Counter Category Synchronous; Synchronous / Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counter ICs - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Counter Type Octal
Supply Voltage 5.5 v, 4.5 v
Package Type SOIC; Soic
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BME4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
5 Stage Johnson Decade Counter, Dip16; Logic Family / Base Number Nexperia - 10WX5399 - Newark, An Avnet Company
Specs
Counter Type Decade, Johnson
Supply Voltage 4.5V
Package Type DIP
View Details