Texas Instruments SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) SN74HC193NE4

Description
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-PDIP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) - SN74HC193NE4 - Texas Instruments
Dallas, TX, United States
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear)
SN74HC193NE4
SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) SN74HC193NE4
4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-PDIP -40 to 85

4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) 16-PDIP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-SN74HC193NE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC193NE4-ND
Counters, Dividers 296-SN74HC193NE4-ND
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Buy Now Datasheet
Counters, Dividers - SN74HC193NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC193NE4
Counters, Dividers SN74HC193NE4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC193NE4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC193NE4
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC193NE4 296-SN74HC193NE4-ND SN74HC193NE4 SN74HC193NE4
Product Name SN74HC193 4-Bit Synchronous Up/Down Counters (Dual Clock With Clear) Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 4520BDM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
SN54HC161-SP Synchronous 4-Bit Binary Counters - 5962-8407501VEA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP
View Details
Counters, Dividers - 9310DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers
CD4059A-MIL CMOS Programmable Divide-by-N Counter - CD4059AD3 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 18
Package Type CDIP SB,WAFERSALE
View Details
3 suppliers