Quadruple D-Type Flip-Flops With Clear in a 16-SOIC package, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, featuring ±4-mA output drive at 5 V, 80-μA maximum supply current, and 13-ns typical propagation delay.
Quadruple D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Win Source Part Number: 1258493-SN74HC175DG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 5.2mA, 5.2mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 60 MHz
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC175
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC175DG4 | 1258493-SN74HC175DG4 | SN74HC175DG4-ND | SN74HC175DG4 | SN74HC175DG4 | SN74HC175DG4 |
| Product Name | SN74HC175 Quadruple D-Type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 32 ns | 26 ns | 26 ns | |||
| fMAX | 28 MHz | 60 MHz | 60 MHz | |||
| Operating Current | 0.0800 mA |