Quadruple D-Type flip-flops with clear, offered in a 16-pin SSOP package measuring 6.20 mm × 5.30 mm, operating over a voltage range of 2 V to 6 V with a maximum supply current of 80 μA and ±4 mA output drive at 5 V. The device features complementary outputs, a direct clear input, and a typical propagation delay of 13 ns. It is rated for operation from -40 °C to 85 °C and meets RoHS standards with lead-free finish and Level-1 MSL rating.
Quadruple D-Type Flip-Flops With Clear 16-SSOP -40 to 85
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 125635-SN74HC175DBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SSOP (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
D Flip-Flop, HC/UH Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
IC FF D-TYPE SNGL 4BIT 16SSOP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 4BIT 16SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC175DBR | 296-SN74HC175DBRCT-ND | 125635-SN74HC175DBR | SN74HC175DBR | SN74HC175DBR | SN74HC175DBR | SN74HC175DBR |
| Product Name | SN74HC175 Quadruple D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74HC175DBR | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Propagation Delay | 32 ns | 26 ns | 26 ns | ||||
| fMAX | 28 MHz | 60 MHz | 60 MHz | ||||
| Operating Current | 0.0800 mA |